ebm-papst Inc. Ac Motorized Impeller, 225X88.3Mm, 230V; Blower Type Ebm-Papst R2E225-AC01-13

Description
AC MOTORIZED IMPELLER, 225X88.3MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:-; External Depth:88.3mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
AC MOTORIZED IMPELLER, 225X88.3MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:-; External Depth:88.3mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Motorized Impeller, 225X88.3Mm, 230V; Blower Type Ebm-Papst - 92H6298 - Newark, An Avnet Company
Chicago, IL, United States
Ac Motorized Impeller, 225X88.3Mm, 230V; Blower Type Ebm-Papst
92H6298
Ac Motorized Impeller, 225X88.3Mm, 230V; Blower Type Ebm-Papst 92H6298
AC MOTORIZED IMPELLER, 225X88.3MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:-; External Depth:88.3mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Power Rating:- RoHS Compliant: Yes

AC MOTORIZED IMPELLER, 225X88.3MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:-; External Depth:88.3mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 92H6298
Product Name Ac Motorized Impeller, 225X88.3Mm, 230V; Blower Type Ebm-Papst
Design Other; Motorized Impeller
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Extractor Fans - 2215591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 16.1 inch (409 mm)
Air Flow Rate 322 to 496 SCFM (547 to 843 m³/hr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PTDD SERIES - Silent Mixed-Flow Inline Duct Fans - PTDD-150P H 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details