ebm-papst Inc. Ac Motorized Impeller, 220Mm X 71Mm, 115Vac; Blower Type Ebm-Papst R2E220AA4498

Description
AC MOTORIZED IMPELLER, 220Mm x 71MM, 115VAC; Blower Type:Motorized Impeller; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:252mm; External Depth:71mm; Air Flow - CFM:530CFM; Air Flow - m3/min:15m³/min; Noise Rating:74dBA RoHS Compliant: Yes
Description
AC MOTORIZED IMPELLER, 220Mm x 71MM, 115VAC; Blower Type:Motorized Impeller; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:252mm; External Depth:71mm; Air Flow - CFM:530CFM; Air Flow - m3/min:15m³/min; Noise Rating:74dBA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac Motorized Impeller, 220Mm X 71Mm, 115Vac; Blower Type Ebm-Papst - 91B5571 - Newark, An Avnet Company
Chicago, IL, United States
Ac Motorized Impeller, 220Mm X 71Mm, 115Vac; Blower Type Ebm-Papst
91B5571
Ac Motorized Impeller, 220Mm X 71Mm, 115Vac; Blower Type Ebm-Papst 91B5571
AC MOTORIZED IMPELLER, 220Mm x 71MM, 115VAC; Blower Type:Motorized Impeller; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:252mm; External Depth:71mm; Air Flow - CFM:530CFM; Air Flow - m3/min:15m³/min; Noise Rating:74dBA RoHS Compliant: Yes

AC MOTORIZED IMPELLER, 220Mm x 71MM, 115VAC; Blower Type:Motorized Impeller; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:252mm; External Depth:71mm; Air Flow - CFM:530CFM; Air Flow - m3/min:15m³/min; Noise Rating:74dBA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 91B5571
Product Name Ac Motorized Impeller, 220Mm X 71Mm, 115Vac; Blower Type Ebm-Papst
Air Flow Rate 530 SCFM (901 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Upblast Belt Drive Roof Ventilator - Series 69 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 84.0 inch (305 to 2134 mm)
Features Doors
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
Backward Curved Fan - Q08-A8 Rev. b - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Turbo Blowers - FDC-005P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
BC Pressure Blower -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; HVAC; Materials Handling
Product Form Packaged
Environment Clean; Dust
View Details