Blowers AC Backward-Curved Motorized Impeller
CENTRIFUGAL FAN, 221.4MM, 415VAC, 100W; Blower Type:Centrifugal; Supply Voltage:415VAC; Voltage Type:AC; Fan Frame Size:221.4mm; External Depth:71mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball Bearing RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fans and Blowers (industrial) | Fans and Blowers (industrial) |
| Product Number | R2E220-AD19-11 | 21M6676 |
| Product Name | Blowers | Centrifugal Fan, 221.4Mm, 415Vac, 100W; Blower Type Ebm-Papst |
| Design | Centrifugal; Other; Centrifugal |