ebm-papst Inc. Ac Motorized Impeller, 220 X 71Mm, 230V; Blower Type Ebm-Papst R2E220-AA40-05

Description
AC MOTORIZED IMPELLER, 220 X 71MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:220mm; External Depth:71mm; Air Flow - CFM:530CFM; Air Flow - m3/min:15m³/min; Noise Rating:74dBA RoHS Compliant: Yes
Datasheet
Description
AC MOTORIZED IMPELLER, 220 X 71MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:220mm; External Depth:71mm; Air Flow - CFM:530CFM; Air Flow - m3/min:15m³/min; Noise Rating:74dBA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Motorized Impeller, 220 X 71Mm, 230V; Blower Type Ebm-Papst - 47M2361 - Newark, An Avnet Company
Chicago, IL, United States
Ac Motorized Impeller, 220 X 71Mm, 230V; Blower Type Ebm-Papst
47M2361
Ac Motorized Impeller, 220 X 71Mm, 230V; Blower Type Ebm-Papst 47M2361
AC MOTORIZED IMPELLER, 220 X 71MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:220mm; External Depth:71mm; Air Flow - CFM:530CFM; Air Flow - m3/min:15m³/min; Noise Rating:74dBA RoHS Compliant: Yes

AC MOTORIZED IMPELLER, 220 X 71MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:220mm; External Depth:71mm; Air Flow - CFM:530CFM; Air Flow - m3/min:15m³/min; Noise Rating:74dBA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Blowers AC Backward Curved Motorized Impeller, 230VAC

Blowers AC Backward Curved Motorized Impeller, 230VAC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 47M2361 R2E220-AA40-05
Product Name Ac Motorized Impeller, 220 X 71Mm, 230V; Blower Type Ebm-Papst Blowers
Air Flow Rate 530 SCFM (901 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
 - PBL.4208021-001 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Vacuum cleaner motor
Air Flow Rate 0 SCFM (1.24E-4 m³/hr)
Design Centrifugal
View Details
Axial Fan - E64-80663 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Data Center Cooling / Fans for Fan Coils / EC Fans
View Details
High Pressure Backward-Curved Fan -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Ventilation
Product Form Packaged
Environment Clean; Dust
View Details