ebm-papst Inc. Blowers R2E190-RA26-20

Description
Blowers AC Centrifugal Fan, 190x68.5mm Round, 230VAC, 347.3CFM, 70W, 2500RPM, 61dBA, Ball Bearing
Datasheet
Description
Blowers AC Centrifugal Fan, 190x68.5mm Round, 230VAC, 347.3CFM, 70W, 2500RPM, 61dBA, Ball Bearing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers AC Centrifugal Fan, 190x68.5mm Round, 230VAC, 347.3CFM, 70W, 2500RPM, 61dBA, Ball Bearing

Blowers AC Centrifugal Fan, 190x68.5mm Round, 230VAC, 347.3CFM, 70W, 2500RPM, 61dBA, Ball Bearing

Buy Now Datasheet
Centrifugal Fan, 190Mm X 68.5Mm, 230Vac; Blower Type Ebm-Papst - 85W2443 - Newark, An Avnet Company
Chicago, IL, United States
Centrifugal Fan, 190Mm X 68.5Mm, 230Vac; Blower Type Ebm-Papst
85W2443
Centrifugal Fan, 190Mm X 68.5Mm, 230Vac; Blower Type Ebm-Papst 85W2443
CENTRIFUGAL FAN, 190MM X 68.5MM, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:190mm; External Depth:68.5mm; Air Flow - CFM:347.3CFM; Air Flow - m3/min:9.83m³/min; Noise Rating:68dBA RoHS Compliant: Yes

CENTRIFUGAL FAN, 190MM X 68.5MM, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:190mm; External Depth:68.5mm; Air Flow - CFM:347.3CFM; Air Flow - m3/min:9.83m³/min; Noise Rating:68dBA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number R2E190-RA26-20 85W2443
Product Name Blowers Centrifugal Fan, 190Mm X 68.5Mm, 230Vac; Blower Type Ebm-Papst
Air Flow Rate 347 SCFM (590 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Fans - 7874029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 30 SCFM (50.99 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Pressure Blower - Series 07 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 11.0 to 14.0 inch (279 to 356 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details