ebm-papst Inc. Blower, 180Mm, 230Vac, 432.6Cfm; Blower Type Ebm-Papst R2E180-AT06-15

Description
BLOWER, 180MM, 230VAC, 432.6CFM; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:95mm; Air Flow - CFM:432.6CFM; Air Flow - m3/min:12.25m³/min; Noise Rating:- RoHS Compliant: Yes
Datasheet
Description
BLOWER, 180MM, 230VAC, 432.6CFM; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:95mm; Air Flow - CFM:432.6CFM; Air Flow - m3/min:12.25m³/min; Noise Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower, 180Mm, 230Vac, 432.6Cfm; Blower Type Ebm-Papst - 11R7466 - Newark, An Avnet Company
Chicago, IL, United States
Blower, 180Mm, 230Vac, 432.6Cfm; Blower Type Ebm-Papst
11R7466
Blower, 180Mm, 230Vac, 432.6Cfm; Blower Type Ebm-Papst 11R7466
BLOWER, 180MM, 230VAC, 432.6CFM; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:95mm; Air Flow - CFM:432.6CFM; Air Flow - m3/min:12.25m³/min; Noise Rating:- RoHS Compliant: Yes

BLOWER, 180MM, 230VAC, 432.6CFM; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:95mm; Air Flow - CFM:432.6CFM; Air Flow - m3/min:12.25m³/min; Noise Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers AC Centrifugal Blower, 180mm Round, 230VAC, 436CFM

Blowers AC Centrifugal Blower, 180mm Round, 230VAC, 436CFM

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 11R7466 R2E180-AT06-15
Product Name Blower, 180Mm, 230Vac, 432.6Cfm; Blower Type Ebm-Papst Blowers
Air Flow Rate 433 SCFM (735 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
 - PBL.1813 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
Backward Curved Fan - UNOG50315G.4EA - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Centrifugal Fan - AF-30 - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC; Ventilation
Product Form Packaged
Draft Forced Draft
View Details