ebm-papst Inc. Blower, 170Mm, 400Vac; Blower Type Ebm-Papst R2E175-AC91-05

Description
BLOWER, 170MM, 400VAC; Blower Type:Centrifugal; Supply Voltage:400VAC; Voltage Type:AC; Fan Frame Size:175mm; External Depth:63mm; Air Flow - CFM:245CFM; Air Flow - m3/min:6.94m³/min; Noise Rating:-; Bearing Type:Ball Bearing RoHS Compliant: Yes
Datasheet
Description
BLOWER, 170MM, 400VAC; Blower Type:Centrifugal; Supply Voltage:400VAC; Voltage Type:AC; Fan Frame Size:175mm; External Depth:63mm; Air Flow - CFM:245CFM; Air Flow - m3/min:6.94m³/min; Noise Rating:-; Bearing Type:Ball Bearing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower, 170Mm, 400Vac; Blower Type Ebm-Papst - 34C9708 - Newark, An Avnet Company
Chicago, IL, United States
Blower, 170Mm, 400Vac; Blower Type Ebm-Papst
34C9708
Blower, 170Mm, 400Vac; Blower Type Ebm-Papst 34C9708
BLOWER, 170MM, 400VAC; Blower Type:Centrifugal; Supply Voltage:400VAC; Voltage Type:AC; Fan Frame Size:175mm; External Depth:63mm; Air Flow - CFM:245CFM; Air Flow - m3/min:6.94m³/min; Noise Rating:-; Bearing Type:Ball Bearing RoHS Compliant: Yes

BLOWER, 170MM, 400VAC; Blower Type:Centrifugal; Supply Voltage:400VAC; Voltage Type:AC; Fan Frame Size:175mm; External Depth:63mm; Air Flow - CFM:245CFM; Air Flow - m3/min:6.94m³/min; Noise Rating:-; Bearing Type:Ball Bearing RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Blowers AC Backward Curved Motorized Impeller, 175mm, 400VAC

Blowers AC Backward Curved Motorized Impeller, 175mm, 400VAC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 34C9708 R2E175-AC91-05
Product Name Blower, 170Mm, 400Vac; Blower Type Ebm-Papst Blowers
Air Flow Rate 245 SCFM (416 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Hooded Roof Ventilator - Series 15, 16, 17 & 19 - Hartzell Air Movement
Specs
Fan / Blower Diameter 18.0 to 72.0 inch (457 to 1829 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details
Backward Curved Fan - G01-A5 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Air Filtration / Backward Curved Fans
View Details
Turbo Blowers - FDC-100A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
Custom Fans - Centrifugal Backward Inclined -  - New York Blower Company (The)
Specs
Applications / Use Product / Process Cooling; HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details