ebm-papst Inc. Filter Assembly, 80Mm, Polyester; Fan Frame Size Ebm-Papst PMFA80T

Description
FILTER ASSEMBLY, 80MM, POLYESTER; Fan Frame Size:80mm; For Use With:EBM Papst 8000 Series AC Axial Fans; Fixing Centers:71.5mm; Filter Material:PET (Polyester); Guard Material:Nylon (Polyamide); Product Range:PMFA-T Series RoHS Compliant: Yes
Datasheet
Description
FILTER ASSEMBLY, 80MM, POLYESTER; Fan Frame Size:80mm; For Use With:EBM Papst 8000 Series AC Axial Fans; Fixing Centers:71.5mm; Filter Material:PET (Polyester); Guard Material:Nylon (Polyamide); Product Range:PMFA-T Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Assembly, 80Mm, Polyester; Fan Frame Size Ebm-Papst - 71Y9966 - Newark, An Avnet Company
Chicago, IL, United States
Filter Assembly, 80Mm, Polyester; Fan Frame Size Ebm-Papst
71Y9966
Filter Assembly, 80Mm, Polyester; Fan Frame Size Ebm-Papst 71Y9966
FILTER ASSEMBLY, 80MM, POLYESTER; Fan Frame Size:80mm; For Use With:EBM Papst 8000 Series AC Axial Fans; Fixing Centers:71.5mm; Filter Material:PET (Polyester); Guard Material:Nylon (Polyamide); Product Range:PMFA-T Series RoHS Compliant: Yes

FILTER ASSEMBLY, 80MM, POLYESTER; Fan Frame Size:80mm; For Use With:EBM Papst 8000 Series AC Axial Fans; Fixing Centers:71.5mm; Filter Material:PET (Polyester); Guard Material:Nylon (Polyamide); Product Range:PMFA-T Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 71Y9966
Product Name Filter Assembly, 80Mm, Polyester; Fan Frame Size Ebm-Papst
Filter Medium Material Polyester; PET (Polyester)
Unlock Full Specs
to access all available technical data

Similar Products

2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Water Filter Cartridges - 7382712 - RS Components, Ltd.
Specs
Filtration Product Water
Filtration Grade 5.00 µm (0.1969 mils)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details