ebm-papst Inc. Ac Motor, 60Hz, 80W, 1550Rpm; Ac Motor Type Ebm-Papst M4Q045-DA13-04

Description
AC MOTOR, 60HZ, 80W, 1550RPM; AC Motor Type:Shaded-Pole Induction; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:115V; Frequency:60Hz; Rotational Speed Max:1550rpm; Input Power:80W; Starting Torque:- RoHS Compliant: Yes
Datasheet
Description
AC MOTOR, 60HZ, 80W, 1550RPM; AC Motor Type:Shaded-Pole Induction; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:115V; Frequency:60Hz; Rotational Speed Max:1550rpm; Input Power:80W; Starting Torque:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Motor, 60Hz, 80W, 1550Rpm; Ac Motor Type Ebm-Papst - 67H4992 - Newark, An Avnet Company
Chicago, IL, United States
Ac Motor, 60Hz, 80W, 1550Rpm; Ac Motor Type Ebm-Papst
67H4992
Ac Motor, 60Hz, 80W, 1550Rpm; Ac Motor Type Ebm-Papst 67H4992
AC MOTOR, 60HZ, 80W, 1550RPM; AC Motor Type:Shaded-Pole Induction; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:115V; Frequency:60Hz; Rotational Speed Max:1550rpm; Input Power:80W; Starting Torque:- RoHS Compliant: Yes

AC MOTOR, 60HZ, 80W, 1550RPM; AC Motor Type:Shaded-Pole Induction; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:115V; Frequency:60Hz; Rotational Speed Max:1550rpm; Input Power:80W; Starting Torque:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Motors
Product Number 67H4992
Product Name Ac Motor, 60Hz, 80W, 1550Rpm; Ac Motor Type Ebm-Papst
Unlock Full Specs
to access all available technical data

Similar Products

AC synchronous motor 220V 50Hz 2.5RPM - YHD-60KTYZ - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Synchronous
Output Power 0.0188 HP
Continuous Current 0.5000 amps
View Details
AC Motors - 621270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 49.59 HP
Shaft Speed 1480 rpm
View Details
SD12 Series 12V 50W - 121250S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0670 HP
Continuous Torque 2.1 In-lbs (2.45 kg-cm)
View Details