ebm-papst Inc. Ac Motor, 60Hz, 58W, 1550Rpm; Ac Motor Type Ebm-Papst M4Q045-CF01-01

Description
AC MOTOR, 60HZ, 58W, 1550RPM; AC Motor Type:Shaded-Pole Induction; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:230V; Frequency:60Hz; Rotational Speed Max:1550rpm; Input Power:58W; Starting Torque:- RoHS Compliant: Yes
Datasheet
Description
AC MOTOR, 60HZ, 58W, 1550RPM; AC Motor Type:Shaded-Pole Induction; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:230V; Frequency:60Hz; Rotational Speed Max:1550rpm; Input Power:58W; Starting Torque:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Motor, 60Hz, 58W, 1550Rpm; Ac Motor Type Ebm-Papst - 25H8163 - Newark, An Avnet Company
Chicago, IL, United States
Ac Motor, 60Hz, 58W, 1550Rpm; Ac Motor Type Ebm-Papst
25H8163
Ac Motor, 60Hz, 58W, 1550Rpm; Ac Motor Type Ebm-Papst 25H8163
AC MOTOR, 60HZ, 58W, 1550RPM; AC Motor Type:Shaded-Pole Induction; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:230V; Frequency:60Hz; Rotational Speed Max:1550rpm; Input Power:58W; Starting Torque:- RoHS Compliant: Yes

AC MOTOR, 60HZ, 58W, 1550RPM; AC Motor Type:Shaded-Pole Induction; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:230V; Frequency:60Hz; Rotational Speed Max:1550rpm; Input Power:58W; Starting Torque:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Motors
Product Number 25H8163
Product Name Ac Motor, 60Hz, 58W, 1550Rpm; Ac Motor Type Ebm-Papst
Unlock Full Specs
to access all available technical data

Similar Products

SD41 230V 2800 RPM 1 PHASE 50Hz – S Box 70:1 Composite - 4123050S70C - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0335 HP
View Details
Universal Motor - YHD-5430 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 0.6000 amps
Shaft Speed 25000 rpm
View Details
NEMA Flameproof Motors - nema-flameproof-motors - BARTEC
Specs
Phase Three-phase
Operating Temperature -20 to 40 F (-29 to 4 C)
View Details
 - PU.8040127-8103-AL Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 127V/60Hz
Output Power 0.5495 HP
View Details