ebm-papst Inc. Fan Filter Screen, 120Mm, Plastic; Fan Frame Size Ebm-Papst LZ40N.

Description
FAN FILTER SCREEN, 120MM, PLASTIC; Fan Frame Size:120mm; For Use With:EBM Papst 4000 Series DC Axial Fans; Fixing Centers:-; Filter Material:Plastic; Guard Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Description
FAN FILTER SCREEN, 120MM, PLASTIC; Fan Frame Size:120mm; For Use With:EBM Papst 4000 Series DC Axial Fans; Fixing Centers:-; Filter Material:Plastic; Guard Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fan Filter Screen, 120Mm, Plastic; Fan Frame Size Ebm-Papst - 27AC8187 - Newark, An Avnet Company
Chicago, IL, United States
Fan Filter Screen, 120Mm, Plastic; Fan Frame Size Ebm-Papst
27AC8187
Fan Filter Screen, 120Mm, Plastic; Fan Frame Size Ebm-Papst 27AC8187
FAN FILTER SCREEN, 120MM, PLASTIC; Fan Frame Size:120mm; For Use With:EBM Papst 4000 Series DC Axial Fans; Fixing Centers:-; Filter Material:Plastic; Guard Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

FAN FILTER SCREEN, 120MM, PLASTIC; Fan Frame Size:120mm; For Use With:EBM Papst 4000 Series DC Axial Fans; Fixing Centers:-; Filter Material:Plastic; Guard Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 27AC8187
Product Name Fan Filter Screen, 120Mm, Plastic; Fan Frame Size Ebm-Papst
Filter Medium Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Absolute Accuracy Filter Bag (ABR) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 15.00 to 25.00 µm (0.5906 to 0.9843 mils)
View Details
Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details
Water Filter Cartridges - 2755952 - RS Components, Ltd.
Specs
Filtration Product Water
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details