ebm-papst Inc. Fans and Blowers - LZ22N LZ22N

Description
Manufacturer: ebm-papst Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1187345-LZ22N Packaging: Bulk Length: 76.2 mm Thickness: 4.7 mm Material: Metal, Steel Weight: 13.607771 g Width: 105.5 mm Diameter: 78.2 mm Categories: Fans and Blowers Case / Package: Metal Alternative Parts (Cross-Reference): LZ 22 N; LZ22-N; LZ22N.; LZ22N..; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: ebm-papst Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1187345-LZ22N Packaging: Bulk Length: 76.2 mm Thickness: 4.7 mm Material: Metal, Steel Weight: 13.607771 g Width: 105.5 mm Diameter: 78.2 mm Categories: Fans and Blowers Case / Package: Metal Alternative Parts (Cross-Reference): LZ 22 N; LZ22-N; LZ22N.; LZ22N..; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fans and Blowers - LZ22N - 1187345-LZ22N - Win Source Electronics
Laguna Hills, CA, United States
Fans and Blowers - LZ22N
1187345-LZ22N
Fans and Blowers - LZ22N 1187345-LZ22N
Manufacturer: ebm-papst Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1187345-LZ22N Packaging: Bulk Length: 76.2 mm Thickness: 4.7 mm Material: Metal, Steel Weight: 13.607771 g Width: 105.5 mm Diameter: 78.2 mm Categories: Fans and Blowers Case / Package: Metal Alternative Parts (Cross-Reference): LZ 22 N; LZ22-N; LZ22N.; LZ22N..; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC

Manufacturer: ebm-papst
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1187345-LZ22N
Packaging: Bulk
Length: 76.2 mm
Thickness: 4.7 mm
Material: Metal, Steel
Weight: 13.607771 g
Width: 105.5 mm
Diameter: 78.2 mm
Categories: Fans and Blowers
Case / Package: Metal
Alternative Parts (Cross-Reference): LZ 22 N; LZ22-N; LZ22N.; LZ22N..;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electronic Cooling Fans
Product Number 1187345-LZ22N
Product Name Fans and Blowers - LZ22N
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater, 13W, Ac/dc 120-240 V, 60Mm, Cable 340Mm Stego - 71Y7466 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.30 - Filter fan - 7F3082301020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
Electrical - Climate Control - Filtered Fans - PFF30000 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details