ebm-papst Inc. EC centrifugal module - RadiPac K3G800-PC02-03

Description
Less noise, higher performance ebm-papst centrifugal fans are available with forward and backward-curved blades. The quiet-running centrifugal fans with forward-curved blades are also supplied with a scroll housing. The centrifugal fans with backward-curved blades are designed as freewheel fans and do not require a scroll housing. In the case of centrifugal fans with external rotor motors, the motor is positioned in the impeller, ensuring not just optimum cooling of the motor, but also a particularly compact design. The entire range is available with both AC and GreenTech EC technology. In addition to being particularly energy-saving, the integrated electronics also make it possible to implement any control, monitoring and maintenance functions – for both the smart home and Industry 4.0. The advantages of centrifugal fans from ebm-papst: AC and EC centrifugal fans with forward-curved blades "RadiCal" AC and EC low-pressure fans "RadiCal" EC system solution in scroll housing "RadiPac" and "RadiFit" EC medium-pressure fans Compact design thanks to external rotor motor technology Comprehensive product ranges for every application 100% speed control via analog or serial interface High efficiency through the use of GreenTech EC technology Quiet operation thanks to optimized flow control and sophisticated EC motor commutation Start-up made easy by perfectly coordinated components: Control system/motor/fan Extensive accessories
Description
Less noise, higher performance ebm-papst centrifugal fans are available with forward and backward-curved blades. The quiet-running centrifugal fans with forward-curved blades are also supplied with a scroll housing. The centrifugal fans with backward-curved blades are designed as freewheel fans and do not require a scroll housing. In the case of centrifugal fans with external rotor motors, the motor is positioned in the impeller, ensuring not just optimum cooling of the motor, but also a particularly compact design. The entire range is available with both AC and GreenTech EC technology. In addition to being particularly energy-saving, the integrated electronics also make it possible to implement any control, monitoring and maintenance functions – for both the smart home and Industry 4.0. The advantages of centrifugal fans from ebm-papst: AC and EC centrifugal fans with forward-curved blades "RadiCal" AC and EC low-pressure fans "RadiCal" EC system solution in scroll housing "RadiPac" and "RadiFit" EC medium-pressure fans Compact design thanks to external rotor motor technology Comprehensive product ranges for every application 100% speed control via analog or serial interface High efficiency through the use of GreenTech EC technology Quiet operation thanks to optimized flow control and sophisticated EC motor commutation Start-up made easy by perfectly coordinated components: Control system/motor/fan Extensive accessories

Suppliers

Company
Product
Description
Supplier Links
Farmington, CT, United States
EC centrifugal module - RadiPac
K3G800-PC02-03
EC centrifugal module - RadiPac K3G800-PC02-03
Less noise, higher performance ebm-papst centrifugal fans are available with forward and backward-curved blades. The quiet-running centrifugal fans with forward-curved blades are also supplied with a scroll housing. The centrifugal fans with backward-curved blades are designed as freewheel fans and do not require a scroll housing. In the case of centrifugal fans with external rotor motors, the motor is positioned in the impeller, ensuring not just optimum cooling of the motor, but also a particularly compact design. The entire range is available with both AC and GreenTech EC technology. In addition to being particularly energy-saving, the integrated electronics also make it possible to implement any control, monitoring and maintenance functions – for both the smart home and Industry 4.0. The advantages of centrifugal fans from ebm-papst: AC and EC centrifugal fans with forward-curved blades "RadiCal" AC and EC low-pressure fans "RadiCal" EC system solution in scroll housing "RadiPac" and "RadiFit" EC medium-pressure fans Compact design thanks to external rotor motor technology Comprehensive product ranges for every application 100% speed control via analog or serial interface High efficiency through the use of GreenTech EC technology Quiet operation thanks to optimized flow control and sophisticated EC motor commutation Start-up made easy by perfectly coordinated components: Control system/motor/fan Extensive accessories

Less noise, higher performance


ebm-papst centrifugal fans are available with forward and backward-curved blades. The quiet-running centrifugal fans with forward-curved blades are also supplied with a scroll housing. The centrifugal fans with backward-curved blades are designed as freewheel fans and do not require a scroll housing. In the case of centrifugal fans with external rotor motors, the motor is positioned in the impeller, ensuring not just optimum cooling of the motor, but also a particularly compact design. The entire range is available with both AC and GreenTech EC technology. In addition to being particularly energy-saving, the integrated electronics also make it possible to implement any control, monitoring and maintenance functions – for both the smart home and Industry 4.0.


The advantages of centrifugal fans from ebm-papst:

  • AC and EC centrifugal fans with forward-curved blades
  • "RadiCal" AC and EC low-pressure fans
  • "RadiCal" EC system solution in scroll housing
  • "RadiPac" and "RadiFit" EC medium-pressure fans
  • Compact design thanks to external rotor motor technology
  • Comprehensive product ranges for every application
  • 100% speed control via analog or serial interface
  • High efficiency through the use of GreenTech EC technology
  • Quiet operation thanks to optimized flow control and sophisticated EC motor commutation
  • Start-up made easy by perfectly coordinated components: Control system/motor/fan
  • Extensive accessories
Buy Now

Technical Specifications

  ebm-papst Inc.
Product Category Fans and Blowers (industrial)
Product Number K3G800-PC02-03
Product Name EC centrifugal module - RadiPac
Applications / Use HVAC
Product Form Packaged
Environment Clean
Air Flow Rate 9575 SCFM (16275 m³/hr)
Static Pressure Range 2 in H2O (3 Torr)
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Blowers - K16-A1 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Air Filtration / Blowers
View Details