ebm-papst Inc. Ec Centrifugal Blower, 139.5X351Mm, 26V; Blower Type Ebm-Papst K3G097-AK34-43

Description
EC CENTRIFUGAL BLOWER, 139.5X351MM, 26V; Blower Type:EC Centrifugal; Supply Voltage:26VDC; Voltage Type:DC; Fan Frame Size:139.5mm; External Depth:351mm; Air Flow - CFM:723.95CFM; Air Flow - m3/min:20.5m³/min; Noise Rating:69dBA RoHS Compliant: Yes
Datasheet
Description
EC CENTRIFUGAL BLOWER, 139.5X351MM, 26V; Blower Type:EC Centrifugal; Supply Voltage:26VDC; Voltage Type:DC; Fan Frame Size:139.5mm; External Depth:351mm; Air Flow - CFM:723.95CFM; Air Flow - m3/min:20.5m³/min; Noise Rating:69dBA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ec Centrifugal Blower, 139.5X351Mm, 26V; Blower Type Ebm-Papst - 19M1449 - Newark, An Avnet Company
Chicago, IL, United States
Ec Centrifugal Blower, 139.5X351Mm, 26V; Blower Type Ebm-Papst
19M1449
Ec Centrifugal Blower, 139.5X351Mm, 26V; Blower Type Ebm-Papst 19M1449
EC CENTRIFUGAL BLOWER, 139.5X351MM, 26V; Blower Type:EC Centrifugal; Supply Voltage:26VDC; Voltage Type:DC; Fan Frame Size:139.5mm; External Depth:351mm; Air Flow - CFM:723.95CFM; Air Flow - m3/min:20.5m³/min; Noise Rating:69dBA RoHS Compliant: Yes

EC CENTRIFUGAL BLOWER, 139.5X351MM, 26V; Blower Type:EC Centrifugal; Supply Voltage:26VDC; Voltage Type:DC; Fan Frame Size:139.5mm; External Depth:351mm; Air Flow - CFM:723.95CFM; Air Flow - m3/min:20.5m³/min; Noise Rating:69dBA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers EC Centrifugal Blower, 97mm, 24VDC, 1216CFM

Blowers EC Centrifugal Blower, 97mm, 24VDC, 1216CFM

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 19M1449 K3G097-AK34-43
Product Name Ec Centrifugal Blower, 139.5X351Mm, 26V; Blower Type Ebm-Papst Blowers
Air Flow Rate 724 SCFM (1231 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
 - PBL.1812 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
Axial Fan - E64-80663 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Data Center Cooling / Fans for Fan Coils / EC Fans
View Details
FA / EZ Plenum Arrays -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details