G4E180-GS11-01 -- FANS, THERMAL MANAGEMENT - FANS - AC FANS
ebm-papst Inc.
Fans, Thermal Management - Fans - AC Fans
G4E180-GS11-01
Description
MOTORIZED IMPELLER
-
Shenzhen Shengyu Electronics Technology Limited
-
Newark, An Avnet Company
Description
MOTORIZED IMPELLER
Suppliers
Ac Centrifugal Blower Ebm-Papst
79R8054
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
G4E180-GS11-01 |
79R8054 |
|
Product Name
|
Fans, Thermal Management - Fans - AC Fans |
Ac Centrifugal Blower Ebm-Papst |
|
Nominal Voltage
|
230 volts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
1.71 to ? in H2O (3.2 to ? Torr)
Maximum Sound Level
62 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power
29 to 25 watts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
462 SCFM (785 m³/hr)
Nominal Voltage
460 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
57.8 SCFM (98.24 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details