ebm-papst Inc. Blower;AC;Centrifugal;115V;350CFM;65dBA;Ball;Leads;Capacitor not Incl. G4E180-AB09-15

Description
Features: AC Single Inlet Forward Curved Centrifugal Blower Die Cast Aluminum Housing Galvanized Sheet Steel Impeller Impeller Is Press-Fitted onto the Motor Clockwise Rotation as Seen from Suction Side Class ‘B” Insulation Maintenance-Free Ball Bearing Construction
Datasheet
Description
Features: AC Single Inlet Forward Curved Centrifugal Blower Die Cast Aluminum Housing Galvanized Sheet Steel Impeller Impeller Is Press-Fitted onto the Motor Clockwise Rotation as Seen from Suction Side Class ‘B” Insulation Maintenance-Free Ball Bearing Construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower;AC;Centrifugal;115V;350CFM;65dBA;Ball;Leads;Capacitor not Incl. - 70104930 - Allied Electronics, Inc.
Fort Worth, TX, USA
Blower;AC;Centrifugal;115V;350CFM;65dBA;Ball;Leads;Capacitor not Incl.
70104930
Blower;AC;Centrifugal;115V;350CFM;65dBA;Ball;Leads;Capacitor not Incl. 70104930
Features: AC Single Inlet Forward Curved Centrifugal Blower Die Cast Aluminum Housing Galvanized Sheet Steel Impeller Impeller Is Press-Fitted onto the Motor Clockwise Rotation as Seen from Suction Side Class ‘B” Insulation Maintenance-Free Ball Bearing Construction

Features:

  • AC Single Inlet Forward Curved Centrifugal Blower
  • Die Cast Aluminum Housing
  • Galvanized Sheet Steel Impeller
  • Impeller Is Press-Fitted onto the Motor
  • Clockwise Rotation as Seen from Suction Side
  • Class ‘B” Insulation
  • Maintenance-Free Ball Bearing Construction
Supplier's Site
Sheung Wan, Hong Kong
Blowers AC Centrifugal Blower, 180mm Round, 115VAC, 350CFM

Blowers AC Centrifugal Blower, 180mm Round, 115VAC, 350CFM

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 70104930 G4E180-AB09-15
Product Name Blower;AC;Centrifugal;115V;350CFM;65dBA;Ball;Leads;Capacitor not Incl. Blowers
Applications / Use Product / Process Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 1827907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 11.4 inch (290 mm)
Air Flow Rate 394 SCFM (670 m³/hr)
View Details
Screw Blower - Delta Hybrid direct driven - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Panel Fan - Series 02 & 09 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details