Fan Blower, Centrifugal 230VAC Rectangular - 143mm L x 137mm H (97mm Dia) Ball 26.0 CFM (0.728m³/min) 2 Wire Leads
FAN BLWR CENT 143X53MM 230VAC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3074-ND | 98B6310 | G2S097-DB03-01 |
| Product Name | AC Fans | Ac Centrifugal Blower Ebm-Papst | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 26 SCFM (44.19 m³/hr) | 26 SCFM (44.19 m³/hr) | |
| Maximum Sound Level | 38 dbA | 38 dbA | |
| Nominal Voltage | 230 volts | 230 volts | |
| Voltage Range | 230 volts |