G2E120-CR15-28 -- FANS, THERMAL MANAGEMENT - FANS - AC FANS
ebm-papst Inc.
Fans, Thermal Management - Fans - AC Fans
G2E120-CR15-28
Description
MOTORIZED IMPELLER
-
Shenzhen Shengyu Electronics Technology Limited
Description
MOTORIZED IMPELLER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
G2E120-CR15-28 |
|
Product Name
|
Fans, Thermal Management - Fans - AC Fans |
|
Nominal Voltage
|
115 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level
27.4 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
294 SCFM (500 m³/hr)
Nominal Voltage
230 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
23.3 SCFM (39.6 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details