Pelonis Technologies, Inc. 6015-9 Series 1.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan D6015M05BPLP1b-9

Description
60 x 60 x 15mm (2.36 x 2.36 x 0.59in.) 5V, 12V, 24V, 48V 14.01~23.35 CFM (0.40~0.66 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
60 x 60 x 15mm (2.36 x 2.36 x 0.59in.) 5V, 12V, 24V, 48V 14.01~23.35 CFM (0.40~0.66 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6015-9 Series 1.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015M05BPLP1b-9 - Pelonis Technologies, Inc.
Exton, PA, USA
6015-9 Series 1.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D6015M05BPLP1b-9
6015-9 Series 1.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan D6015M05BPLP1b-9
60 x 60 x 15mm (2.36 x 2.36 x 0.59in.) 5V, 12V, 24V, 48V 14.01~23.35 CFM (0.40~0.66 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

60 x 60 x 15mm (2.36 x 2.36 x 0.59in.)
5V, 12V, 24V, 48V
14.01~23.35 CFM (0.40~0.66 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D6015M05BPLP1b-9
Product Name 6015-9 Series 1.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.4 dbA
Nominal Voltage 5 to 6 volts
Running Current 0.3200 amps
Unlock Full Specs
to access all available technical data

Similar Products

4020-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020Y12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3417 to ? in H2O (0.6385 to ? Torr)
Maximum Sound Level 39.18 dbA
View Details
5010-7 Series 2.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5010H24BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3268 to ? in H2O (0.6105 to ? Torr)
Maximum Sound Level 40.11 dbA
View Details
6020-7 Series 1.73 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2465 to ? in H2O (0.4605 to ? Torr)
Maximum Sound Level 35.14 dbA
View Details