ebm-papst Inc. Fan Filter Assembly; For Use With Ebm-Papst FF80

Description
FAN FILTER ASSEMBLY; For Use With:Ebm Papst 60mm, 80mm, 92mm, 119mm, 172mm Axial Fans; Fan Frame Size:80mm; Fixing Centers:71.5mm; Guard Material:PC (Polycarbonate); Filter Material:Synthetic Fibre; Product Range:-; Colour:White RoHS Compliant: Yes
Datasheet
Description
FAN FILTER ASSEMBLY; For Use With:Ebm Papst 60mm, 80mm, 92mm, 119mm, 172mm Axial Fans; Fan Frame Size:80mm; Fixing Centers:71.5mm; Guard Material:PC (Polycarbonate); Filter Material:Synthetic Fibre; Product Range:-; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Filter Assembly; For Use With Ebm-Papst - 84M9171 - Newark, An Avnet Company
Chicago, IL, United States
Fan Filter Assembly; For Use With Ebm-Papst
84M9171
Fan Filter Assembly; For Use With Ebm-Papst 84M9171
FAN FILTER ASSEMBLY; For Use With:Ebm Papst 60mm, 80mm, 92mm, 119mm, 172mm Axial Fans; Fan Frame Size:80mm; Fixing Centers:71.5mm; Guard Material:PC (Polycarbonate); Filter Material:Synthetic Fibre; Product Range:-; Colour:White RoHS Compliant: Yes

FAN FILTER ASSEMBLY; For Use With:Ebm Papst 60mm, 80mm, 92mm, 119mm, 172mm Axial Fans; Fan Frame Size:80mm; Fixing Centers:71.5mm; Guard Material:PC (Polycarbonate); Filter Material:Synthetic Fibre; Product Range:-; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 84M9171
Product Name Fan Filter Assembly; For Use With Ebm-Papst
Filter Medium Material Synthetic Fiber; Synthetic Fibre
Unlock Full Specs
to access all available technical data

Similar Products

Absolute Accuracy Melt Blown Filter Cartridge (HMBC-M) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Biopharmaceutical; Food or Beverage Processing; Chemicals, Electronics
Filtration Product Chemical
View Details
Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details
Replacement Hydraulic Filter Elements - 512651 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
3.12
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details