Fan Tubeaxial 48VDC Round - 171.5mm Dia Ball 647.0 CFM (18.12m³/min) 4 Wire Leads
FAN AXIAL 171.5X50.8MM 48VDC
DC FAN, AXIAL, 172MM X 51MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Noise Rating:79dBA; Power Rating:-; Power Connection Type:2 Lead Wires; Current Rating:- RoHS Compliant: Yes
DC Fans DC Tubeaxial Fan, 172x51mm Round, 48VDC, 647CFM, 390W, 6800RPM, Ball Bearing, Speed Signal, Open Collector Output
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2585-ND | DV6318/2TDH5P | 48W4823 | DV6318/2TDH5P |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Dc Fan, Axial, 172Mm X 51Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 647 SCFM (1100 m³/hr) | 647 SCFM (1100 m³/hr) | ||
| Maximum Sound Level | 79 dbA | 79 dbA | ||
| Nominal Voltage | 48 volts | 48 volts | 48 volts | |
| Voltage Range | 48 volts |