ebm-papst Inc. DC Brushless Fans (BLDC) DV6248U

Description
Fan Tubeaxial 48VDC Round - 171.5mm Dia Ball 317.8 CFM (8.90m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Round - 171.5mm Dia Ball 317.8 CFM (8.90m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2774-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2774-ND
DC Brushless Fans (BLDC) 381-2774-ND
Fan Tubeaxial 48VDC Round - 171.5mm Dia Ball 317.8 CFM (8.90m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Round - 171.5mm Dia Ball 317.8 CFM (8.90m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - DV6248U - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
DV6248U
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DV6248U
FAN AXIAL 171.5X50.8MM 48VDC

FAN AXIAL 171.5X50.8MM 48VDC

Supplier's Site
Axial Fan, 171.5Mm, 48V, 317.8Cfm, 63Dba; Supply Voltage Vdc Ebm-Papst - 40Y1536 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 171.5Mm, 48V, 317.8Cfm, 63Dba; Supply Voltage Vdc Ebm-Papst
40Y1536
Axial Fan, 171.5Mm, 48V, 317.8Cfm, 63Dba; Supply Voltage Vdc Ebm-Papst 40Y1536
AXIAL FAN, 171.5MM, 48V, 317.8CFM, 63DBA; Supply Voltage VDC:48V; Fan Frame Type:Circular; Fan Frame Size:171.5mm; External Depth:50.8mm; Bearing Type:Ball Bearing; Air Flow - CFM:317.8CFM; Noise Rating:63dBA; Power Rating:40W RoHS Compliant: Yes

AXIAL FAN, 171.5MM, 48V, 317.8CFM, 63DBA; Supply Voltage VDC:48V; Fan Frame Type:Circular; Fan Frame Size:171.5mm; External Depth:50.8mm; Bearing Type:Ball Bearing; Air Flow - CFM:317.8CFM; Noise Rating:63dBA; Power Rating:40W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2774-ND DV6248U 40Y1536
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 171.5Mm, 48V, 317.8Cfm, 63Dba; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 318 SCFM (540 m³/hr) 318 SCFM (540 m³/hr) 318 SCFM (540 m³/hr)
Maximum Sound Level 63 dbA 63 dbA
Nominal Voltage 48 volts 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 298DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.6 SCFM (140 m³/hr)
Maximum Sound Level 38 dbA
View Details
Ptc Heater Hg 140, Ac/dc 48 V, 45W Stego - 24T1244 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
6026-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2965 to ? in H2O (0.5539 to ? Torr)
Maximum Sound Level 41.2 dbA
View Details