ebm-papst Inc. DC Brushless Fans (BLDC) DV5218N

Description
Fan Tubeaxial 48VDC Square - 127mm L x 127mm H Ball 158.9 CFM (4.45m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 127mm L x 127mm H Ball 158.9 CFM (4.45m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2280-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2280-ND
DC Brushless Fans (BLDC) 381-2280-ND
Fan Tubeaxial 48VDC Square - 127mm L x 127mm H Ball 158.9 CFM (4.45m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 127mm L x 127mm H Ball 158.9 CFM (4.45m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 127Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst - 33K8418 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 127Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst
33K8418
Axial Fan, 127Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst 33K8418
AXIAL FAN, 127MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:159CFM; Noise Rating:56dBA; Power Rating:22W; Rated Speed:5000rpm RoHS Compliant: Yes

AXIAL FAN, 127MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:159CFM; Noise Rating:56dBA; Power Rating:22W; Rated Speed:5000rpm RoHS Compliant: Yes

Supplier's Site
Dc Fan Ebm-Papst - 08AK5908 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan Ebm-Papst
08AK5908
Dc Fan Ebm-Papst 08AK5908
DC FAN

DC FAN

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - DV5218N - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
DV5218N
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DV5218N
FAN AXIAL 127X38MM 48VDC WIRE

FAN AXIAL 127X38MM 48VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
DV5218N
DC Fans DV5218N
DC Fans DC Tubeaxial Fan, Diagonal, 127x127x38mm, 48VDC, 158.9CFM, 56dBA, 18.5W, 5000RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, Diagonal, 127x127x38mm, 48VDC, 158.9CFM, 56dBA, 18.5W, 5000RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2280-ND 33K8418 08AK5908 DV5218N DV5218N
Product Name DC Brushless Fans (BLDC) Axial Fan, 127Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst Dc Fan Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 159 SCFM (270 m³/hr) 159 SCFM (270 m³/hr) 159 SCFM (270 m³/hr)
Maximum Sound Level 56 dbA 56 dbA
Nominal Voltage 48 volts 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 228 SCFM (387 m³/hr)
Running Current 0.1200 amps
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Axial Fan - 125DL 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details