ebm-papst Inc. DC Brushless Fans (BLDC) DV4114/2N

Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 165.0 CFM (4.62m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 165.0 CFM (4.62m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3430-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3430-ND
DC Brushless Fans (BLDC) 381-3430-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 165.0 CFM (4.62m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 165.0 CFM (4.62m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fans - 8261165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8261165
Axial Fans 8261165
ebm-papst DV4114/2N Axial Fan

ebm-papst DV4114/2N Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - DV4114/2N - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
DV4114/2N
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DV4114/2N
FAN AXIAL 119X38MM 24VDC WIRE

FAN AXIAL 119X38MM 24VDC WIRE

Supplier's Site
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 86K9721 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
86K9721
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 86K9721
AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:162CFM; Noise Rating:60dBA; Power Rating:21W; Rated Speed:6000rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:162CFM; Noise Rating:60dBA; Power Rating:21W; Rated Speed:6000rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
DV4114/2N
DC Fans DV4114/2N
DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 20.5W, 164.7CFM, 61dBA, 6000RPM, Ball Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 20.5W, 164.7CFM, 61dBA, 6000RPM, Ball Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3430-ND 8261165 DV4114/2N 86K9721 DV4114/2N
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 165 SCFM (280 m³/hr) 165 SCFM (280 m³/hr) 165 SCFM (280 m³/hr) 162 SCFM (275 m³/hr)
Maximum Sound Level 61 dbA 61 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
40x40x10mm, 5 VDC, 6.2 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04010BHHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.2 SCFM (10.54 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
3 suppliers