ebm-papst Inc. DC Brushless Fans (BLDC) DV4112/2NP-201

Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 165.0 CFM (4.62m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 165.0 CFM (4.62m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-1142-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1142-ND
DC Brushless Fans (BLDC) 381-1142-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 165.0 CFM (4.62m³/min) 4 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 165.0 CFM (4.62m³/min) 4 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - DV4112/2NP-201 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
DV4112/2NP-201
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DV4112/2NP-201
FAN AXIAL 119X38MM 12VDC WIRE

FAN AXIAL 119X38MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Tubeaxial Fan, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, Speed Signal, Open Collector Output

Buy Now Datasheet
Fan, Square; 119 mm L x 119 mm H; 38 mm; 12 VDC; 161.9 CFM; 60 dBA; Lead; Ball - 70104843 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Square; 119 mm L x 119 mm H; 38 mm; 12 VDC; 161.9 CFM; 60 dBA; Lead; Ball
70104843
Fan, Square; 119 mm L x 119 mm H; 38 mm; 12 VDC; 161.9 CFM; 60 dBA; Lead; Ball 70104843
Plastic fan housing, impeller of fiberglass reinforced plastic (PA). Electronically commutated external rotor motor. Counterclockwise rotation viewed from rotor, air output over struts. Electrical connection via 2 leads AWG 22, TR 64, 12.2 In. (310 mm). Ball bearing. Mass: 16 Oz. (390 g). Features: Electronics Protected Against Reverse Polarity, Blocking and Overloading of the Fan Air Exhaust Over Struts Electrical Connection Via Four Leads, AWG 22, 310 mm Long Speed-Proportional Rectangular Pulse for External Speed Monitoring of Fan Motor with Two Pulses Per Revolution

Plastic fan housing, impeller of fiberglass reinforced plastic (PA). Electronically commutated external rotor motor. Counterclockwise rotation viewed from rotor, air output over struts. Electrical connection via 2 leads AWG 22, TR 64, 12.2 In. (310 mm). Ball bearing. Mass: 16 Oz. (390 g).
Features:

  • Electronics Protected Against Reverse Polarity, Blocking and Overloading of the Fan
  • Air Exhaust Over Struts
  • Electrical Connection Via Four Leads, AWG 22, 310 mm Long
  • Speed-Proportional Rectangular Pulse for External Speed Monitoring of Fan Motor with Two Pulses Per Revolution
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1142-ND DV4112/2NP-201 DV4112/2NP-201 70104843
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Fan, Square; 119 mm L x 119 mm H; 38 mm; 12 VDC; 161.9 CFM; 60 dBA; Lead; Ball
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 165 SCFM (280 m³/hr) 165 SCFM (280 m³/hr) 162 SCFM (275 m³/hr)
Maximum Static Pressure 1.59 in H2O (2.96 Torr)
Maximum Sound Level 61 dbA 61 dbA 60 dbA
Nominal Voltage 12 volts 12 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - DPF22000A115BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 110 to 120 SCFM (187 to 204 m³/hr)
Nominal Voltage 115 volts
View Details
4010-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1661 to ? in H2O (0.3104 to ? Torr)
Maximum Sound Level 30.44 dbA
View Details
Axial Fan - 85MF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 466 SCFM (792 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details