D4E180-CA02-17 -- 230V, 50/60 10MF KL EBM-PAPST
ebm-papst Inc.
230V, 50/60 10Mf Kl Ebm-Papst
D4E180-CA02-17
Description
230V, 50/60 10MF KL
Description
230V, 50/60 10MF KL
Suppliers
230V, 50/60 10Mf Kl Ebm-Papst
72C8367
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
72C8367 |
|
Product Name
|
230V, 50/60 10Mf Kl Ebm-Papst |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
590 SCFM (1002 m³/hr)
Running Current
0.2400 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9.41 to 13.53 SCFM (16 to 23 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
20 watts
View Details