ebm-papst Inc. Condensate Pumps

Description
ebm-papst condensate pumps convey low-viscosity media such as water, condensate or lyes. They are used in heat pump and condenser dryers, for example, where they pump away the condensate that is produced. They ensure that it only ends up in the waste water. As a result, there is no need for an exhaust air pipe. ebm-papst condensate pumps are suitable for normal flow heads of up to 1.2 meters, and are very easy to install. The advantages of ebm-papst condensate pumps at a glance: For flow heads up to 1.2 m High startup safety Self-venting Easy to install Float switch can be integrated Shaft seal with long service life and low friction loss
Description
ebm-papst condensate pumps convey low-viscosity media such as water, condensate or lyes. They are used in heat pump and condenser dryers, for example, where they pump away the condensate that is produced. They ensure that it only ends up in the waste water. As a result, there is no need for an exhaust air pipe. ebm-papst condensate pumps are suitable for normal flow heads of up to 1.2 meters, and are very easy to install. The advantages of ebm-papst condensate pumps at a glance: For flow heads up to 1.2 m High startup safety Self-venting Easy to install Float switch can be integrated Shaft seal with long service life and low friction loss

Suppliers

Company
Product
Description
Supplier Links
Condensate Pumps -  - ebm-papst Inc.
Farmington, CT, United States
Condensate Pumps
Condensate Pumps
ebm-papst condensate pumps convey low-viscosity media such as water, condensate or lyes. They are used in heat pump and condenser dryers, for example, where they pump away the condensate that is produced. They ensure that it only ends up in the waste water. As a result, there is no need for an exhaust air pipe. ebm-papst condensate pumps are suitable for normal flow heads of up to 1.2 meters, and are very easy to install. The advantages of ebm-papst condensate pumps at a glance: For flow heads up to 1.2 m High startup safety Self-venting Easy to install Float switch can be integrated Shaft seal with long service life and low friction loss

ebm-papst condensate pumps convey low-viscosity media such as water, condensate or lyes. They are used in heat pump and condenser dryers, for example, where they pump away the condensate that is produced. They ensure that it only ends up in the waste water. As a result, there is no need for an exhaust air pipe. ebm-papst condensate pumps are suitable for normal flow heads of up to 1.2 meters, and are very easy to install.

The advantages of ebm-papst condensate pumps at a glance:

  • For flow heads up to 1.2 m
  • High startup safety
  • Self-venting
  • Easy to install
  • Float switch can be integrated
  • Shaft seal with long service life and low friction loss
Buy Now

Technical Specifications

  ebm-papst Inc.
Product Category Liquid Handling Pumps
Product Name Condensate Pumps
Pump Type Condensate Pump
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details
NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details