ebm-papst Inc. Dc Motor, 93W, 3600Rpm, 2550Mn-M; Dc Motor Type Ebm-Papst BCI-63.55-B00

Description
DC MOTOR, 93W, 3600RPM, 2550MN-M; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3600rpm; Torque Max:2550mN-m; Power Rating:93W; Motor Size:63mm; External Length:125mm; Product Range:BCI Series RoHS Compliant: Yes
Datasheet
Description
DC MOTOR, 93W, 3600RPM, 2550MN-M; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3600rpm; Torque Max:2550mN-m; Power Rating:93W; Motor Size:63mm; External Length:125mm; Product Range:BCI Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Motor, 93W, 3600Rpm, 2550Mn-M; Dc Motor Type Ebm-Papst - 02AH3134 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motor, 93W, 3600Rpm, 2550Mn-M; Dc Motor Type Ebm-Papst
02AH3134
Dc Motor, 93W, 3600Rpm, 2550Mn-M; Dc Motor Type Ebm-Papst 02AH3134
DC MOTOR, 93W, 3600RPM, 2550MN-M; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3600rpm; Torque Max:2550mN-m; Power Rating:93W; Motor Size:63mm; External Length:125mm; Product Range:BCI Series RoHS Compliant: Yes

DC MOTOR, 93W, 3600RPM, 2550MN-M; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3600rpm; Torque Max:2550mN-m; Power Rating:93W; Motor Size:63mm; External Length:125mm; Product Range:BCI Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 02AH3134
Product Name Dc Motor, 93W, 3600Rpm, 2550Mn-M; Dc Motor Type Ebm-Papst
Commutation Brush
DC Voltage Range 24.0 VDC
Output Power 0.1246 HP
Unlock Full Specs
to access all available technical data

Similar Products

PMDC Right Angle Gearmotor - MobilePower™ MPP26 - ElectroCraft
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
Brushed DC Motor - 40ZYT Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details
DC-Micromotors Series 2237 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.05 in-oz/amp (7.44 mN-m/amp)
Rotor Inertia 4.39E-5 oz-in-sec² (3.10E-4 kg-cm²)
View Details
54.2 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-S15HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.250 inch (6.3 mm)
Shaft Orientation Single-ended
Length 1.54 inch (39 mm)
View Details