Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Ball 120.0 CFM (3.36m³/min) 2 Wire Leads
AXIAL FAN, 119MM x 119MM x 32MM, 230VAC; Nominal Rated Voltage AC:115V / 230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:120CFM; Noise Rating:51dBA; Power Rating:11W RoHS Compliant: Yes
AC Fans EC Tubeaxial Fan, 119x119x32mm, 115/230VAC, 120CFM, 11W, 3400RPM, 51dBA, Ball Bearing
FAN AXIAL 119X32MM 85/265VAC
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2285-ND | 87K1972 | 70104975 | AC4300H | AC4300H |
| Product Name | AC Fans | Axial Fan, 119Mm X 119Mm X 32Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst | Fan, | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 120 SCFM (204 m³/hr) | 120 SCFM (204 m³/hr) | 120 SCFM (204 m³/hr) | 120 SCFM (204 m³/hr) | |
| Maximum Sound Level | 51 dbA | 51 dbA | 51 dbA | ||
| Nominal Voltage | 115 volts | 115 to 230 volts | 115 to 230 volts | 115 volts | |
| Voltage Range | 115 volts |