ebm-papst Inc. Fans and Blowers - A4D315-AP10-01 A4D315-AP10-01

Description
Manufacturer: ebm-papst Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1145036-A4D315-AP10- 01 Packaging: Bulk Termination: Lead Wire Voltage Rating: 230 V Housing Material: Steel Frequency: 5.06 kHz Power Rating: 85.11 kW Diameter: 312 mm Categories: Fans and Blowers Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Mount: Flanges RoHS: Compliant
Request a Quote
Description
Manufacturer: ebm-papst Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1145036-A4D315-AP10- 01 Packaging: Bulk Termination: Lead Wire Voltage Rating: 230 V Housing Material: Steel Frequency: 5.06 kHz Power Rating: 85.11 kW Diameter: 312 mm Categories: Fans and Blowers Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Mount: Flanges RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fans and Blowers - A4D315-AP10-01 - 1145036-A4D315-AP10-01 - Win Source Electronics
Laguna Hills, CA, United States
Fans and Blowers - A4D315-AP10-01
1145036-A4D315-AP10-01
Fans and Blowers - A4D315-AP10-01 1145036-A4D315-AP10-01
Manufacturer: ebm-papst Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1145036-A4D315-AP10- 01 Packaging: Bulk Termination: Lead Wire Voltage Rating: 230 V Housing Material: Steel Frequency: 5.06 kHz Power Rating: 85.11 kW Diameter: 312 mm Categories: Fans and Blowers Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Mount: Flanges RoHS: Compliant

Manufacturer: ebm-papst
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1145036-A4D315-AP10-01
Packaging: Bulk
Termination: Lead Wire
Voltage Rating: 230 V
Housing Material: Steel
Frequency: 5.06 kHz
Power Rating: 85.11 kW
Diameter: 312 mm
Categories: Fans and Blowers
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Mount: Flanges
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electronic Cooling Fans
Product Number 1145036-A4D315-AP10-01
Product Name Fans and Blowers - A4D315-AP10-01
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 81.22 SCFM (138 m³/hr)
Maximum Sound Level 48 dbA
View Details
0.65 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan - AGA184 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.6357 SCFM (1.08 m³/hr)
Maximum Static Pressure 0.0770 in H2O (0.1439 Torr)
View Details
60x60x25mm, 12 VDC, 31.643 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan - FAD1-06025CBKW19-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.64 SCFM (53.78 m³/hr)
Maximum Static Pressure 0.4450 in H2O (0.8314 Torr)
View Details
Axial Fan - 103TY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 63.6 SCFM (108 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details