A4D315-AC20-01 -- AC FANS
ebm-papst Inc.
AC Fans
A4D315-AC20-01
Description
AC Fans AC Axial Fan
-
Newark, An Avnet Company
-
Acme Chip Technology Co., Limited
Datasheet
Description
AC Fans AC Axial Fan
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
A4D315-AC20-01 |
08AK5116 |
A4D315-AC20-01 |
|
Product Name
|
AC Fans |
Ac Fan Ebm-Papst |
Fans, Thermal Management - Fans - AC Fans |
|
Application
|
|
Industrial/Commercial Fans and Blowers
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
40 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
200 to 232 SCFM (339 to 394 m³/hr)
Nominal Voltage
115 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.8878 to ? in H2O (1.66 to ? Torr)
Maximum Sound Level
54.1 dbA
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
47.7 SCFM (81.08 m³/hr)
Maximum Static Pressure
0.2600 in H2O (0.4858 Torr)
View Details