Fan Tubeaxial 230VAC Round - 138.3mm Dia Ball 2 Wire Leads
ebm-papst A2S130-AB03-11 Axial Fan
AC Fans AC Axial Fan, 130mm, 230VAC, Ball Bearing, IP44
AC AXIAL FAN
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3391-ND | 8261064 | A2S130-AB03-11 | A2S130-AB03-11 |
| Product Name | AC Fans | Axial Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Nominal Voltage | 230 volts | 230 volts | ||
| Voltage Range | 230 volts | |||
| Running Current | 0.2500 amps | |||
| Nominal Power | 39 watts | 39 watts |