Fan Tubeaxial 230VAC Round - 251mm Dia Ball 1160.3 CFM (32.49m³/min) 4 Wire Leads
AXIAL FAN, 250MM, 230VAC, BALL BEARING; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:250mm; External Depth:72mm; Bearing Type:Ball Bearing; Air Flow - CFM:1160CFM; Noise Rating:-; Power Rating:150W RoHS Compliant: Yes
AC AXIAL FAN
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3383-ND | 31C9842 | A2E250-AM06-01 | A2E250-AM06-01 |
| Product Name | AC Fans | Axial Fan, 250Mm, 230Vac, Ball Bearing; Nominal Rated Voltage Ac Ebm-Papst | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 1160 SCFM (1972 m³/hr) | 1160 SCFM (1972 m³/hr) | 1160 SCFM (1972 m³/hr) | |
| Maximum Static Pressure | 0.3410 in H2O (0.6371 Torr) | |||
| Nominal Voltage | 230 volts | 230 volts | 230 volts | |
| Voltage Range | 230 volts |