Fan Tubeaxial 115VAC Round - 197mm Dia Ball 4 Wire Leads - QC Receptacles (2), Ring Terminal (1), Wire Lead (1)
Fan;AC;Axial;115V;20
AC AXIAL FAN
| DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3377-ND | 70105186 | A2E200-AH86-75 | A2E200-AH86-75 | A2E200-AH86-75 |
| Product Name | AC Fans | Fan;AC;Axial;115V;200mm Dia; | Fans, Thermal Management - Fans - AC Fans | AC Fans | EBM MISC |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Static Pressure | 0.3630 in H2O (0.6782 Torr) | ||||
| Nominal Voltage | 115 volts | 115 volts | |||
| Voltage Range | 115 volts | ||||
| Running Current | 0.7200 amps |