ebm-papst Inc. Axial Fan, 250Mm, 460Vac, 1088.8Cfm; Nominal Rated Voltage Ac Ebm-Papst A2D250AA06-52

Description
AXIAL FAN, 250MM, 460VAC, 1088.8CFM; Nominal Rated Voltage AC:230V / 400V; Fan Frame Type:Circular; Fan Frame Size:250mm; External Depth:83mm; Bearing Type:Ball Bearing; Air Flow - CFM:1088.8CFM; Noise Rating:-; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 250MM, 460VAC, 1088.8CFM; Nominal Rated Voltage AC:230V / 400V; Fan Frame Type:Circular; Fan Frame Size:250mm; External Depth:83mm; Bearing Type:Ball Bearing; Air Flow - CFM:1088.8CFM; Noise Rating:-; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 250Mm, 460Vac, 1088.8Cfm; Nominal Rated Voltage Ac Ebm-Papst - 94B0964 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 250Mm, 460Vac, 1088.8Cfm; Nominal Rated Voltage Ac Ebm-Papst
94B0964
Axial Fan, 250Mm, 460Vac, 1088.8Cfm; Nominal Rated Voltage Ac Ebm-Papst 94B0964
AXIAL FAN, 250MM, 460VAC, 1088.8CFM; Nominal Rated Voltage AC:230V / 400V; Fan Frame Type:Circular; Fan Frame Size:250mm; External Depth:83mm; Bearing Type:Ball Bearing; Air Flow - CFM:1088.8CFM; Noise Rating:-; Power Rating:- RoHS Compliant: Yes

AXIAL FAN, 250MM, 460VAC, 1088.8CFM; Nominal Rated Voltage AC:230V / 400V; Fan Frame Type:Circular; Fan Frame Size:250mm; External Depth:83mm; Bearing Type:Ball Bearing; Air Flow - CFM:1088.8CFM; Noise Rating:-; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 94B0964
Product Name Axial Fan, 250Mm, 460Vac, 1088.8Cfm; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 96.96 SCFM (165 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details