ebm-papst Inc. AC Fans A2D250-AH02-01

Description
Fan Tubeaxial, 3 Phase 230/400VAC Round - 250mm Dia Ball 1077.9 CFM (30.18m³/min) 7 Wire Leads with Splice Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial, 3 Phase 230/400VAC Round - 250mm Dia Ball 1077.9 CFM (30.18m³/min) 7 Wire Leads with Splice Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-3365-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial, 3 Phase 230/400VAC Round - 250mm Dia Ball 1077.9 CFM (30.18m³/min) 7 Wire Leads with Splice Terminals

Fan Tubeaxial, 3 Phase 230/400VAC Round - 250mm Dia Ball 1077.9 CFM (30.18m³/min) 7 Wire Leads with Splice Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - A2D250-AH02-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
A2D250-AH02-01
Fans, Thermal Management - Fans - AC Fans A2D250-AH02-01
AC AXIAL FAN

AC AXIAL FAN

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Axial Fan

AC Fans AC Axial Fan

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3365-ND A2D250-AH02-01 A2D250-AH02-01
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans AC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1078 SCFM (1832 m³/hr) 1078 SCFM (1832 m³/hr)
Maximum Static Pressure 0.6020 in H2O (1.12 Torr)
Maximum Sound Level 69 dbA 69 dbA
Nominal Voltage 230 to 400 volts 0.5750 volts
Unlock Full Specs
to access all available technical data

Similar Products

6025-5 Series 1.08 Watt (W) Power Brushless DC Axial Fan - C6025L12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1185 to ? in H2O (0.2214 to ? Torr)
Maximum Sound Level 25.7 dbA
View Details
Type 7F.20 - Filter Fan - 7F2082305550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details
Axial Fan - 98XE - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.8 SCFM (144 m³/hr)
Maximum Static Pressure 0.5100 in H2O (0.9528 Torr)
View Details