ebm-papst Inc. AC Fans A2D250-AA06-44

Description
Fan Tubeaxial, 3 Phase 266/460VAC Round - 250mm Dia Ball 7 Wire Leads - Ring Terminal (1), Wire Leads with Splice Terminals (6)
Request a Quote Datasheet
Description
Fan Tubeaxial, 3 Phase 266/460VAC Round - 250mm Dia Ball 7 Wire Leads - Ring Terminal (1), Wire Leads with Splice Terminals (6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-3361-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial, 3 Phase 266/460VAC Round - 250mm Dia Ball 7 Wire Leads - Ring Terminal (1), Wire Leads with Splice Terminals (6)

Fan Tubeaxial, 3 Phase 266/460VAC Round - 250mm Dia Ball 7 Wire Leads - Ring Terminal (1), Wire Leads with Splice Terminals (6)

Buy Now Datasheet
Fan,AC Axial,265/460V,60Hz,180W,0.25,2900 rpm - 70105066 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan,AC Axial,265/460V,60Hz,180W,0.25,2900 rpm
70105066
Fan,AC Axial,265/460V,60Hz,180W,0.25,2900 rpm 70105066
Fan,AC Axial,265/460V,60Hz, 180W,0.25,2900 rpm

Fan,AC Axial,265/460V,60Hz,180W,0.25,2900 rpm

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - A2D250-AA06-44 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
A2D250-AA06-44
Fans, Thermal Management - Fans - AC Fans A2D250-AA06-44
AC AXIAL FAN

AC AXIAL FAN

Supplier's Site
Axial Fan; Nominal Rated Voltage Ac Ebm-Papst - 47M1736 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan; Nominal Rated Voltage Ac Ebm-Papst
47M1736
Axial Fan; Nominal Rated Voltage Ac Ebm-Papst 47M1736
AXIAL FAN; Nominal Rated Voltage AC:230V / 400V; Fan Frame Type:Circular; Fan Frame Size:250mm; External Depth:85mm; Bearing Type:Ball Bearing; Air Flow - CFM:992.34CFM; Noise Rating:75dBA; Power Rating:160W; Rated Speed:2900rpm RoHS Compliant: Yes

AXIAL FAN; Nominal Rated Voltage AC:230V / 400V; Fan Frame Type:Circular; Fan Frame Size:250mm; External Depth:85mm; Bearing Type:Ball Bearing; Air Flow - CFM:992.34CFM; Noise Rating:75dBA; Power Rating:160W; Rated Speed:2900rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3361-ND 70105066 A2D250-AA06-44 47M1736
Product Name AC Fans Fan,AC Axial,265/460V,60Hz,180W,0.25,2900 rpm Fans, Thermal Management - Fans - AC Fans Axial Fan; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5020 in H2O (0.9379 Torr)
Nominal Voltage 266 to 460 volts 0.5783 volts 230 to 400 volts
Voltage Range 266 to 460 volts
Running Current 0.2200 to 0.3800 amps
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 148VE - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 104 SCFM (176 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823057000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details