ebm-papst Inc. Motor Capacitor For Use With Axial Fan; Dielectric Type Ebm-Papst 99282-4-7320

Description
MOTOR CAPACITOR FOR USE WITH AXIAL FAN; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:1.5µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):-; Capacitor Terminals:Wire Leaded; Lead Spacing:- RoHS Compliant: Yes
Description
MOTOR CAPACITOR FOR USE WITH AXIAL FAN; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:1.5µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):-; Capacitor Terminals:Wire Leaded; Lead Spacing:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Motor Capacitor For Use With Axial Fan; Dielectric Type Ebm-Papst - 15B5538 - Newark, An Avnet Company
Chicago, IL, United States
Motor Capacitor For Use With Axial Fan; Dielectric Type Ebm-Papst
15B5538
Motor Capacitor For Use With Axial Fan; Dielectric Type Ebm-Papst 15B5538
MOTOR CAPACITOR FOR USE WITH AXIAL FAN; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:1.5µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):-; Capacitor Terminals:Wire Leaded; Lead Spacing:- RoHS Compliant: Yes

MOTOR CAPACITOR FOR USE WITH AXIAL FAN; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:1.5µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):-; Capacitor Terminals:Wire Leaded; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15B5538
Product Name Motor Capacitor For Use With Axial Fan; Dielectric Type Ebm-Papst
Configuration / Form Factor Leaded Capacitor; Wire Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details