931.6325.001 -- BCI 63.55, 24 VDC EBM-PAPST
ebm-papst Inc.
Bci 63.55, 24 Vdc Ebm-Papst
931.6325.001
Description
BCI 63.55, 24 VDC
Description
BCI 63.55, 24 VDC
Suppliers
Bci 63.55, 24 Vdc Ebm-Papst
26Y4970
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
26Y4970 |
|
Product Name
|
Bci 63.55, 24 Vdc Ebm-Papst |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
176 SCFM (299 m³/hr)
Maximum Sound Level
53 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
84.8 SCFM (144 m³/hr)
Maximum Static Pressure
0.5100 in H2O (0.9528 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
21.33 SCFM (36.26 m³/hr)
Nominal Voltage
12 volts
View Details