Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FAN GUARDS
EBM-PAPST INC.
92161-1-5170 -- EBM MISC
ebm-papst Inc.
EBM MISC
92161-1-5170
Description
Filter/Guard for 4-1/2in. 120mm Fan
Galco Industrial Electronics
Done
Description
Filter/Guard for 4-1/2in. 120mm Fan
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
EBM MISC
92161-1-5170
EBM MISC
92161-1-5170
Filter/Guard for 4-1/2in. 120mm Fan
Filter/Guard for 4-1/2in. 120mm Fan
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Fan Guards
Product Number
92161-1-5170
Product Name
EBM MISC
Unlock Full Specs
to access all available technical data
Similar Products
STEGO
Jet Water Hood
FFH 086
View Details
Keystone Electronics Corp.
2.5" (60mm) Fan Guard
8446
View Details
3
suppliers
Qualtek Electronics Corp.
Filter Guard Assembly
09150-F/60
View Details
2
suppliers
Kuriyama of America, Inc.
Protection Net with Activation Switch
Protection Net with Activation Switch
View Details