The FFH 086 is a stainless steel hose-proof hood designed to increase the protection level of STEGO filter fans FPI 018, FPO 018, and FF 018 to IP56 and UL NEMA Type 4/4x for outdoor and industrial use. It features a silicone food-safe seal, allows filter mat replacement from outside, and is mounted by screw fixing. The hood is impact-resistant and weather-resistant, with a protective grid. Physical dimensions and weight vary by variant, as specified for each model in the series.
The hose-proof hood is designed to increase the protection class and serves as a protective cover for filter fans, intake and exit filters, e.g. for the series FPI 018, FPO 018 and FF 018. It is used for protection against water projected by a hose and extreme climatic influences if located outdoors or in industrial applications with harsh environmental conditions. In order to clean the filter fans or to change the filter mat, the hood can easily be removed, the cabinet does not need to be opened (safety risk).
Technical Data
| Material hood | stainless steel |
|---|---|
| Material sealing | silicone, food safe |
| Protection class | IP56
1 |
| Protection class UL/NEMA | UL TYPE 4/4x
1 / NEMA TYPE 4/4x1 |
| Approval | UL File No. E234324, EAC |
1 When used with STEGO filter fans FPI/FPO 018 and FF 018 and when seal is tightly fitted.
| STEGO | |
|---|---|
| Product Category | Fan Guards |
| Product Number | FFH 086 |
| Product Name | Jet Water Hood |