ebm-papst Inc. AC axial compact fan 8880 TA

Description
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa
Datasheet
Description
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC axial compact fan - 8880 TA - ebm-papst Inc.
Farmington, CT, United States
AC axial compact fan
8880 TA
AC axial compact fan 8880 TA
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa

Highly efficient fan expertise


ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor.


Technical data - axial fans


Voltage

5–75 VDC, 11–440 VAC


Air flow rate

up to 1,220 m3/h


Power consumption

0.1–275 W


Applications

up to 1,500 Pa

Buy Now Datasheet

Technical Specifications

  ebm-papst Inc.
Product Category Fans and Blowers (industrial)
Product Number 8880 TA
Product Name AC axial compact fan
Applications / Use HVAC
Product Form Packaged
Environment Clean
Fan / Blower Diameter 3.0 inch (76 mm)
Air Flow Rate 14 SCFM (23 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Negative Pressure Stage with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Environment Clean
Air Flow Rate 35 to 26487 SCFM (60.03 to 45021 m³/hr)
View Details
120mm AC Centrifugal Fan (Forward Curve/Single Inlet) - FD120A - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers - 1248 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 7 SCFM (12.01 m³/hr)
Static Pressure Range 166 in H2O (310 Torr)
View Details
Backward Curved Fan - Q13-A7 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details