Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Ball 36.0 CFM (1.01m³/min) 2 Terminals
AC AXIAL FAN
AC Fans AC Tubeaxial Fan, 80x38mm, 230VAC, 36CFM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3346-ND | 8856V | 8856V |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 36 SCFM (61.19 m³/hr) | 36 SCFM (61.19 m³/hr) | |
| Maximum Sound Level | 35 dbA | 35 dbA | |
| Nominal Voltage | 230 volts | 230 volts | |
| Voltage Range | 230 volts |