ebm-papst Inc. AC Fans 8850N

Description
Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Sintec 21.8 CFM (0.610m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Sintec 21.8 CFM (0.610m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-3028-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Sintec 21.8 CFM (0.610m³/min) 2 Wire Leads

Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Sintec 21.8 CFM (0.610m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 1018024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
1018024
Axial Fans 1018024
ebm-papst 8850N Axial Fan

ebm-papst 8850N Axial Fan

Supplier's Site
Fan; 80 mm L x 80 mm H; 38 mm; 230; 21.8 CFM; 50 Hz; 12.5 W; AC Axial; 24 dBA - 70105505 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 80 mm L x 80 mm H; 38 mm; 230; 21.8 CFM; 50 Hz; 12.5 W; AC Axial; 24 dBA
70105505
Fan; 80 mm L x 80 mm H; 38 mm; 230; 21.8 CFM; 50 Hz; 12.5 W; AC Axial; 24 dBA 70105505
Construction: Metal with metal impeller. Mounting: Either face using four 0.169" (4.3 mm) holes. Connection: Leads with stripped, tinned ends. Features: All Metal Construction Air Exhaust Over Struts Weight: 17 Oz. (480 g) 50/60 Hertz Operation

Construction: Metal with metal impeller. Mounting: Either face using four 0.169" (4.3 mm) holes. Connection: Leads with stripped, tinned ends.
Features:

  • All Metal Construction
  • Air Exhaust Over Struts
  • Weight: 17 Oz. (480 g)
  • 50/60 Hertz Operation
Supplier's Site
Sheung Wan, Hong Kong
AC Fans
8850N
AC Fans 8850N
AC Fans AC Tubeaxial Fan, 80x80x38mm, 230VAC, 21.8CFM, 12.5W, 24dBA, 2150RPM, Sleeve Bearing

AC Fans AC Tubeaxial Fan, 80x80x38mm, 230VAC, 21.8CFM, 12.5W, 24dBA, 2150RPM, Sleeve Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 8850N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
8850N
Fans, Thermal Management - Fans - AC Fans 8850N
FAN AXIAL 80X38MM 230VAC WIRE

FAN AXIAL 80X38MM 230VAC WIRE

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3028-ND 1018024 70105505 8850N 8850N
Product Name AC Fans Axial Fans Fan; 80 mm L x 80 mm H; 38 mm; 230; 21.8 CFM; 50 Hz; 12.5 W; AC Axial; 24 dBA AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.8 SCFM (37.05 m³/hr) 21.77 SCFM (37 m³/hr) 21.8 SCFM (37.05 m³/hr) 21.8 SCFM (37.05 m³/hr)
Maximum Sound Level 24 dbA 24 dbA 24 dbA
Nominal Voltage 230 volts 230 volts 230 volts
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 99YH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 66.5 SCFM (113 m³/hr)
Maximum Sound Level 52 dbA
View Details
4015-5 Series 2.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015X05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3807 to ? in H2O (0.7113 to ? Torr)
Maximum Sound Level 34.9 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-04010BSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Maximum Static Pressure 0.0780 in H2O (0.1457 Torr)
View Details
2 suppliers
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details