ebm-papst Inc. Axial Fans 8556A

Description
ebm-papst 8556A AC Axial Fan
Request a Quote Datasheet
Description
ebm-papst 8556A AC Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 560888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
560888
Axial Fans 560888
ebm-papst 8556A AC Axial Fan

ebm-papst 8556A AC Axial Fan

Supplier's Site
AC Fans - 381-3022-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Ball 28.3 CFM (0.792m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Ball 28.3 CFM (0.792m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 8556A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
8556A
Fans, Thermal Management - Fans - AC Fans 8556A
FAN AXIAL 80X38MM 230VAC TERM

FAN AXIAL 80X38MM 230VAC TERM

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
8556A
AC Fans 8556A
AC Fans AC Tubeaxial Fan, 80x80x38mm, 230VAC, 28.3CFM, 12W, 37dBA, 2800RPM, Ball Bearing

AC Fans AC Tubeaxial Fan, 80x80x38mm, 230VAC, 28.3CFM, 12W, 37dBA, 2800RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 560888 381-3022-ND 8556A 8556A
Product Name Axial Fans AC Fans Fans, Thermal Management - Fans - AC Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 30.59 SCFM (52 m³/hr) 28.3 SCFM (48.1 m³/hr) 28.3 SCFM (48.1 m³/hr)
Nominal Voltage 230 volts 230 volts 230 volts
Blower/Fan Type Axial Fan Tube Axial
Bearings Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF22000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Backward Curved Fan - N88-31561 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
Nominal Voltage 115 volts
View Details
AC Fans - Q596-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 71.5 SCFM (122 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
3 suppliers