ebm-papst Inc. AC axial compact fan 8556 TA

Description
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa
Datasheet
Description
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC axial compact fan - 8556 TA - ebm-papst Inc.
Farmington, CT, United States
AC axial compact fan
8556 TA
AC axial compact fan 8556 TA
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa

Highly efficient fan expertise


ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor.


Technical data - axial fans


Voltage

5–75 VDC, 11–440 VAC


Air flow rate

up to 1,220 m3/h


Power consumption

0.1–275 W


Applications

up to 1,500 Pa

Buy Now Datasheet

Technical Specifications

  ebm-papst Inc.
Product Category Fans and Blowers (industrial)
Product Number 8556 TA
Product Name AC axial compact fan
Applications / Use HVAC
Product Form Packaged
Environment Clean
Fan / Blower Diameter 3.0 inch (76 mm)
Air Flow Rate 22 SCFM (38 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Ring Fans - Series 01, 08, 10 & 14 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 72.0 inch (610 to 1829 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
Backward Curved Fan - I50-A1 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Air Filtration / Backward Curved Fans
View Details
Turbo Blowers - FDC-020A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
Compact Centrifugal Fan -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Ventilation; Materials Handling
Product Form Packaged
Environment Clean; Corrosive; Dirty; Dust; Smoke
View Details