ebm-papst Inc. AC Fans 8550N

Description
Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Sintec 29.4 CFM (0.823m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Sintec 29.4 CFM (0.823m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-1105-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Sintec 29.4 CFM (0.823m³/min) 2 Wire Leads

Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Sintec 29.4 CFM (0.823m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 1018018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
1018018
Axial Fans 1018018
ebm-papst 8550N Axial Fan Kit

ebm-papst 8550N Axial Fan Kit

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - 8550N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
8550N
Fans, Thermal Management - Fans - AC Fans 8550N
FAN AXIAL 80X38MM 230VAC WIRE

FAN AXIAL 80X38MM 230VAC WIRE

Supplier's Site
Axial Fan, 80Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst - 86K9944 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst
86K9944
Axial Fan, 80Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst 86K9944
AXIAL FAN, 80MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:29.4CFM; Noise Rating:30dBA; Power Rating:12W; Rated Speed:2700rpm RoHS Compliant: Yes

AXIAL FAN, 80MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:29.4CFM; Noise Rating:30dBA; Power Rating:12W; Rated Speed:2700rpm RoHS Compliant: Yes

Supplier's Site
EBM Axial - 8550N - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
8550N
EBM Axial 8550N
Fan, 80mm SQ x 38mm DP 230VAC 36CFM

Fan, 80mm SQ x 38mm DP 230VAC 36CFM

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
8550N
AC Fans 8550N
AC Fans AC Tubeaxial Fan, 80x80x38mm, 230VAC, 29.4CFM, 12W, 2700RPM, 30dBA, Sintec Bearing

AC Fans AC Tubeaxial Fan, 80x80x38mm, 230VAC, 29.4CFM, 12W, 2700RPM, 30dBA, Sintec Bearing

Buy Now Datasheet
Fan; 80 mm L x 80 mm H; 38 mm; 230; 29.4 CFM; 50 Hz; 12 W; AC Axial; 30 dBA - 70105502 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 80 mm L x 80 mm H; 38 mm; 230; 29.4 CFM; 50 Hz; 12 W; AC Axial; 30 dBA
70105502
Fan; 80 mm L x 80 mm H; 38 mm; 230; 29.4 CFM; 50 Hz; 12 W; AC Axial; 30 dBA 70105502
Construction: Metal with metal impeller. Mounting: Either face using four 0.169" (4.3 mm) holes. Connection: Leads with stripped, tinned ends. Features: All Metal Construction Air Exhaust Over Struts Weight: 17 Oz. (480 g) 50/60 Hertz Operation

Construction: Metal with metal impeller. Mounting: Either face using four 0.169" (4.3 mm) holes. Connection: Leads with stripped, tinned ends.
Features:

  • All Metal Construction
  • Air Exhaust Over Struts
  • Weight: 17 Oz. (480 g)
  • 50/60 Hertz Operation
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Galco Industrial Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1105-ND 1018018 8550N 86K9944 8550N 8550N 70105502
Product Name AC Fans Axial Fans Fans, Thermal Management - Fans - AC Fans Axial Fan, 80Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst EBM Axial AC Fans Fan; 80 mm L x 80 mm H; 38 mm; 230; 29.4 CFM; 50 Hz; 12 W; AC Axial; 30 dBA
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 29.4 SCFM (49.97 m³/hr) 29.42 SCFM (50 m³/hr) 29.4 SCFM (49.97 m³/hr) 29.4 SCFM (49.97 m³/hr) 29.4 SCFM (49.97 m³/hr)
Maximum Sound Level 30 dbA 30 dbA 30 dbA
Nominal Voltage 230 volts 230 volts 230 volts 230 volts
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65.61 SCFM (112 m³/hr)
Nominal Voltage 12 volts
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.30 - Filter fan - 7F3090241020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
7025-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2398 to ? in H2O (0.4480 to ? Torr)
Maximum Sound Level 39.3 dbA
View Details