ebm-papst Inc. DC Brushless Fans (BLDC) 8414NGML

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Sintec 26.5 CFM (0.742m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Sintec 26.5 CFM (0.742m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2328-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2328-ND
DC Brushless Fans (BLDC) 381-2328-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Sintec 26.5 CFM (0.742m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Sintec 26.5 CFM (0.742m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 2837939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2837939
Axial Fans 2837939
ebm-papst 8414NGML Axial Fan

ebm-papst 8414NGML Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8414NGML - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8414NGML
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8414NGML
FAN AXIAL 80X25.4MM 24VDC WIRE

FAN AXIAL 80X25.4MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
8414NGML
DC Fans 8414NGML
DC Fans DC Tubeaxial Fan, 80x80x25mm, 24VDC, 26.5CFM, 19dBA, 1.1W, 2050RPM, Sleeve Bearing

DC Fans DC Tubeaxial Fan, 80x80x25mm, 24VDC, 26.5CFM, 19dBA, 1.1W, 2050RPM, Sleeve Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2328-ND 2837939 8414NGML 8414NGML
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.5 SCFM (45.04 m³/hr) 24.71 SCFM (42 m³/hr) 26.5 SCFM (45.04 m³/hr)
Maximum Sound Level 19 dbA 19 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DM 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 20 watts
View Details
DC Brushless Fans (BLDC) - FAD1-05010BSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
2 suppliers
Axial Fans - 2804598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.33 SCFM (36.26 m³/hr)
Nominal Voltage 12 volts
View Details