Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Sintec 34.1 CFM (0.955m³/min) 2 Wire Leads
FAN AXIAL 80X25.4MM 24VDC WIRE
TUBE AXIAL DC FAN; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:34.1CFM; Noise Rating:26dBA; Power Rating:1.4W; Rated Speed:2600rpm RoHS Compliant: Yes
DC Fans DC Tubeaxial Fan, 80x80x25mm, 24VDC, 34.1CFM, 26dBA, 1.4W, 2600RPM, Sleeve Bearing
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 2813763 | 381-2329-ND | 8414NGM | 20C8236 | 8414NGM |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Tube Axial Dc Fan; Supply Voltage Vdc Ebm-Papst | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 34.12 SCFM (58 m³/hr) | 34.1 SCFM (57.96 m³/hr) | 34.1 SCFM (57.96 m³/hr) | 34.1 SCFM (57.96 m³/hr) | |
| Blower/Fan Type | Axial Fan | Tube Axial | Axial Fan | ||
| Motor Type | DC | DC | Brushless | DC | |
| Bearings | Sleeve/Bushing |