ebm-papst Inc. DC Brushless Fans (BLDC) 8414NG

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Sintec 40.6 CFM (1.14m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Sintec 40.6 CFM (1.14m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3018-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3018-ND
DC Brushless Fans (BLDC) 381-3018-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Sintec 40.6 CFM (1.14m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Sintec 40.6 CFM (1.14m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 2813779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2813779
Axial Fans 2813779
ebm-papst 8414NG Axial Fan

ebm-papst 8414NG Axial Fan

Supplier's Site
Tube Axial Dc Fan; Supply Voltage Vdc Ebm-Papst - 35H6966 - Newark, An Avnet Company
Chicago, IL, United States
Tube Axial Dc Fan; Supply Voltage Vdc Ebm-Papst
35H6966
Tube Axial Dc Fan; Supply Voltage Vdc Ebm-Papst 35H6966
TUBE AXIAL DC FAN; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:40.6CFM; Noise Rating:32dBA; Power Rating:2W; Rated Speed:3100rpm RoHS Compliant: Yes

TUBE AXIAL DC FAN; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:40.6CFM; Noise Rating:32dBA; Power Rating:2W; Rated Speed:3100rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8414NG - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8414NG
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8414NG
FAN AXIAL 80X25.4MM 24VDC WIRE

FAN AXIAL 80X25.4MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
8414NG
DC Fans 8414NG
DC Fans DC Tubeaxial Fan, 80x80x25mm, 24VDC, 40.6CFM, 2W, 3100RPM, 32dBA, Sintec Bearing, Speed Signal

DC Fans DC Tubeaxial Fan, 80x80x25mm, 24VDC, 40.6CFM, 2W, 3100RPM, 32dBA, Sintec Bearing, Speed Signal

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3018-ND 2813779 35H6966 8414NG 8414NG
Product Name DC Brushless Fans (BLDC) Axial Fans Tube Axial Dc Fan; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 40.6 SCFM (69.01 m³/hr) 40.59 SCFM (69 m³/hr) 40.6 SCFM (69.01 m³/hr) 40.6 SCFM (69.01 m³/hr)
Maximum Sound Level 32 dbA 32 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH40000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Backward Curved Fan - N88-31554 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Fan Accessories Qualtek Electronics - 17B6477 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details